ASUS logo

ASUS P5K SE LGA 775 (Socket T) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75149
Info modified on:
30 Oct 2024, 13:06:42
Short summary description ASUS P5K SE LGA 775 (Socket T) ATX:

ASUS P5K SE, Intel, LGA 775 (Socket T), 8 GB, Non-ECC, Gigabit Ethernet, ATX

Long summary description ASUS P5K SE LGA 775 (Socket T) ATX:

ASUS P5K SE. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB, ECC сompatibility: Non-ECC. Networking features: Gigabit Ethernet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC883. BIOS memory size: 64 Mbit

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.