ASUS logo

ASUS P5K WS Intel® P35 LGA 775 (Socket T) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113933
Info modified on:
30 Oct 2024, 13:10:42
Short summary description ASUS P5K WS Intel® P35 LGA 775 (Socket T) ATX:

ASUS P5K WS, Intel, LGA 775 (Socket T), Intel® Pentium® 4, Intel® Pentium® D, DDR2-SDRAM, 8 GB, DIMM

Long summary description ASUS P5K WS Intel® P35 LGA 775 (Socket T) ATX:

ASUS P5K WS. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Pentium® 4, Intel® Pentium® D. Supported memory types: DDR2-SDRAM, Maximum internal memory: 8 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA, SATA II. Ethernet interface type: Gigabit Ethernet. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: Intel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.