ASUS logo

ASUS P5GC-MX/GBL LGA 775 (Socket T) micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76877
Info modified on:
30 Oct 2024, 13:07:57
Short summary description ASUS P5GC-MX/GBL LGA 775 (Socket T) micro ATX:

ASUS P5GC-MX/GBL, Intel, LGA 775 (Socket T), 4 GB, Non-ECC, micro ATX, 5.1 channels

Long summary description ASUS P5GC-MX/GBL LGA 775 (Socket T) micro ATX:

ASUS P5GC-MX/GBL. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB, ECC сompatibility: Non-ECC. Motherboard form factor: micro ATX, Audio output channels: 5.1 channels, Power source type: ATX. BIOS memory size: 64 Mbit. Width: 9.65" (245 mm), Depth: 7.4" (188 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.