ASUS logo

ASUS P5L-VM 1394 LGA 775 (Socket T) micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110215
Info modified on:
18 Jan 2024, 17:34:23
Short summary description ASUS P5L-VM 1394 LGA 775 (Socket T) micro ATX:

ASUS P5L-VM 1394, Intel, LGA 775 (Socket T), 4 GB, Gigabit LAN, micro ATX, 5.1 channels

Long summary description ASUS P5L-VM 1394 LGA 775 (Socket T) micro ATX:

ASUS P5L-VM 1394. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB. Networking features: Gigabit LAN. Motherboard form factor: micro ATX, Audio output channels: 5.1 channels, Power source type: ATX. Width: 9.65" (245 mm), Depth: 9.65" (245 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.