ASUS logo

ASUS P5VDC-MX VIA P4M800 Pro LGA 775 (Socket T) micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124473
Info modified on:
04 Apr 2019, 05:37:27
Short summary description ASUS P5VDC-MX VIA P4M800 Pro LGA 775 (Socket T) micro ATX:

ASUS P5VDC-MX, Intel, LGA 775 (Socket T), 2 GB, 0, 1, 64 MB, Realtek RTL8201CL 10/100 LAN

Long summary description ASUS P5VDC-MX VIA P4M800 Pro LGA 775 (Socket T) micro ATX:

ASUS P5VDC-MX. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 2 GB. RAID levels: 0, 1. Maximum graphics card memory: 64 MB. Networking features: Realtek RTL8201CL 10/100 LAN

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.