ASUS logo

ASUS P5W DH Deluxe LGA 775 (Socket T) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85454
Info modified on:
04 Apr 2019, 07:05:39
Short summary description ASUS P5W DH Deluxe LGA 775 (Socket T) ATX:

ASUS P5W DH Deluxe, Intel, LGA 775 (Socket T), 8 GB, 0, 1, 5, ATX, 7.1 channels

Long summary description ASUS P5W DH Deluxe LGA 775 (Socket T) ATX:

ASUS P5W DH Deluxe. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB. RAID levels: 0, 1, 5. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Power source type: ATX. BIOS memory size: 64 Mbit

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.