ASUS logo

ASUS A8N-E Socket 939 ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97369
Info modified on:
30 Oct 2024, 13:06:34
Short summary description ASUS A8N-E Socket 939 ATX:

ASUS A8N-E, AMD, Socket 939, 4 GB, ECC & Non-ECC, nForce4 Gbit MAC PHY, ATX

Long summary description ASUS A8N-E Socket 939 ATX:

ASUS A8N-E. Processor manufacturer: AMD, Processor socket: Socket 939. Maximum internal memory: 4 GB, ECC сompatibility: ECC & Non-ECC. Networking features: nForce4 Gbit MAC PHY. Motherboard form factor: ATX, Power source type: ATX. Width: 12" (305 mm), Depth: 9.65" (245 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.