ASUS K8S-MX, AMD, Socket 754, 2 GB, 128 MB, SiS 190/191 MAC + Realtek RTL8201CL, micro ATX
ASUS K8S-MX. Processor manufacturer: AMD, Processor socket: Socket 754. Maximum internal memory: 2 GB. Maximum graphics card memory: 128 MB. Networking features: SiS 190/191 MAC + Realtek RTL8201CL. Motherboard form factor: micro ATX, Power source type: ATX