ASUS logo

ASUS A8V-VM SE Socket 939 micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64327
Info modified on:
18 Jan 2024, 17:34:26
Short summary description ASUS A8V-VM SE Socket 939 micro ATX:

ASUS A8V-VM SE, AMD, Socket 939, AMD Sempron, 0, 1, JBOD, micro ATX, 5.1 channels

Long summary description ASUS A8V-VM SE Socket 939 micro ATX:

ASUS A8V-VM SE. Processor manufacturer: AMD, Processor socket: Socket 939, Compatible processor series: AMD Sempron. RAID levels: 0, 1, JBOD. Motherboard form factor: micro ATX, Audio output channels: 5.1 channels, Audio chip: Realtek ALC660. Expansion slots: 1 x PCI Express x16 1 x PCI Express x1 2 x PCI

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.