ASUS logo

ASUS P4S8X-MX Socket 478 micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80192
Info modified on:
04 Apr 2019, 05:23:37
Short summary description ASUS P4S8X-MX Socket 478 micro ATX:

ASUS P4S8X-MX, Intel, Socket 478, 2 GB, 4 MB, Integrated 10/100 Mbps LAN controller + Realtek PHY, micro ATX

Long summary description ASUS P4S8X-MX Socket 478 micro ATX:

ASUS P4S8X-MX. Processor manufacturer: Intel, Processor socket: Socket 478. Maximum internal memory: 2 GB, Flash memory: 4 MB. Networking features: Integrated 10/100 Mbps LAN controller + Realtek PHY. Motherboard form factor: micro ATX, Power source type: ATX. Bundled software: Drivers ASUS PC Probe Bundle anti-virus software (OEM version) ASUS LiveUpdate Utility

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.