ASUS logo

ASUS P4V8X-MX VIA P4M800 Socket 478 ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88875
Info modified on:
30 Oct 2024, 13:06:16
Short summary description ASUS P4V8X-MX VIA P4M800 Socket 478 ATX:

ASUS P4V8X-MX, VIA Technologies, Socket 478, 2 GB, Non-ECC, ATX, VIA P4M800

Long summary description ASUS P4V8X-MX VIA P4M800 Socket 478 ATX:

ASUS P4V8X-MX. Processor manufacturer: VIA Technologies, Processor socket: Socket 478. Maximum internal memory: 2 GB, ECC сompatibility: Non-ECC. Motherboard form factor: ATX, Motherboard chipset: VIA P4M800, Audio output channels: 6.1 channels. Manageability features: WfM 2.0/DMI 2.0/WOL/WOR

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.