ASUS logo

ASUS A7V400-MX SE Socket A (462) micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98491
Info modified on:
04 Apr 2019, 05:20:50
Short summary description ASUS A7V400-MX SE Socket A (462) micro ATX:

ASUS A7V400-MX SE, AMD, Socket A (462), 2 GB, 2 MB, VIA VT6103 10/100 Mbps Ethernet LAN PHY, micro ATX

Long summary description ASUS A7V400-MX SE Socket A (462) micro ATX:

ASUS A7V400-MX SE. Processor manufacturer: AMD, Processor socket: Socket A (462). Maximum internal memory: 2 GB, Flash memory: 2 MB. Networking features: VIA VT6103 10/100 Mbps Ethernet LAN PHY. Motherboard form factor: micro ATX, Power source type: ATX. Bundled software: Device drivers ASUS PC Probe ASUS LiveUpdate utility Award BIOS Flash Flash Utility ADOBE Acrobat...

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.