ASUS logo

ASUS RT-N66W wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99720
Info modified on:
14 Mar 2024, 19:02:54
Short summary description ASUS RT-N66W wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White:

ASUS RT-N66W, Wi-Fi 4 (802.11n), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, 3G, White, Tabletop router

Long summary description ASUS RT-N66W wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White:

ASUS RT-N66W. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 900 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: 64-bit WEP, 128-bit WEP, WPA-PSK, WPA2-PSK, WPS. Product type: Tabletop router, Product color: White, LED indicators: LAN, Power, USB, WAN, WLAN. Cables included: LAN (RJ-45)

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.