ASUS logo

ASUS RT-N66U wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
210424
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS RT-N66U wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

ASUS RT-N66U, Wi-Fi 4 (802.11n), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black, Portable router

Long summary description ASUS RT-N66U wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

ASUS RT-N66U. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 450 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Security algorithms: 128-bit WEP, 64-bit WEP, WPA-PSK, WPA2-PSK. Management protocols: UPnP, DLNA, DNS Proxy, DHCP, NTP Client, DDNS, Port Trigger, Virtual Server, DMZ. Product type: Portable router, Product color: Black, LED indicators: LAN, USB, WAN

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.