ASUS logo

ASUS DSL-N10E wireless router Fast Ethernet Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75339
Info modified on:
27 Sept 2022, 09:28:33
Short summary description ASUS DSL-N10E wireless router Fast Ethernet Black:

ASUS DSL-N10E, Wi-Fi 4 (802.11n), Ethernet LAN, ADSL2+, Black

Long summary description ASUS DSL-N10E wireless router Fast Ethernet Black:

ASUS DSL-N10E. Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). DSL specification: G.992.1, G.992.2, G.992.3, G.992.5. Security algorithms: 128-bit WEP, 64-bit WEP, 802.1x RADIUS, WPA-PSK, WPA2-PSK, WPS. Supported network protocols: IPv4

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.