ASUS logo

ASUS RT-N11 wireless router Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57294
Info modified on:
21 Jun 2019, 10:32:50
Short summary description ASUS RT-N11 wireless router Silver:

ASUS RT-N11, Ethernet LAN, Silver

Long summary description ASUS RT-N11 wireless router Silver:

ASUS RT-N11. Channels quantity: 13 channels, Modulation: BPSK, CCK, DBPSK, DQPSK, DSSS, OFDM, QPSK. Networking standards: IEEE 802.11i, IEEE 802.1x, IEEE 802.3, IEEE 802.3u. Management protocols: SNMP, IGMP, UPnP, DHCP, DNS Proxy, NTP Client, DDNS, Port Trigger, Virtual Server, Virtual DMZ,..., Supported network protocols: BSSIDs/ESSIDs, VLANs. Product color: Silver, LED indicators: Air, WAN, LAN x 4. Weight: 10.9 oz (310 g)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.