ASUS logo

ASUS SBR-02E1S-U optical disc drive Blue

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61670
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS SBR-02E1S-U optical disc drive Blue:

ASUS SBR-02E1S-U, Blue, Vertical/Horizontal, USB, 8 MB, 120 mm, 60000 h

Long summary description ASUS SBR-02E1S-U optical disc drive Blue:

ASUS SBR-02E1S-U. Product color: Blue, Mounting: Vertical/Horizontal. Interface: USB, Drive device, buffer size: 8 MB, Optical disc diameter: 120 mm. CD read speed: 24x, CD-R read speed: 24x, CD-RW read speed: 24x. DVD drive average random access time: 180 ms, CD-ROM drive average random access time: 150 ms, BD-ROM average random access time: 300 ms. Weight: 14.5 oz (412 g)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.