ASUS logo

ASUS BR-04B2T optical disc drive Internal Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52208
Info modified on:
04 Apr 2019, 10:15:36
Short summary description ASUS BR-04B2T optical disc drive Internal Black:

ASUS BR-04B2T, Black, Vertical/Horizontal, Serial ATA, 2 MB, 120 mm, 60000 h

Long summary description ASUS BR-04B2T optical disc drive Internal Black:

ASUS BR-04B2T. Product color: Black, Mounting: Vertical/Horizontal. Interface: Serial ATA, Drive device, buffer size: 2 MB, Optical disc diameter: 120 mm. CD read speed: 32x, CD-R read speed: 32x, CD-RW read speed: 32x. DVD drive average random access time: 150 ms, CD-ROM drive average random access time: 150 ms, BD-ROM average random access time: 250 ms. Weight: 14.5 oz (412 g)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.