ASUS DVD-E616A, Vertical/Horizontal, IDE/ATA, 2 MB, 100000 h, 48x, 120 ms
ASUS DVD-E616A. Mounting: Vertical/Horizontal. Interface: IDE/ATA, Drive device, buffer size: 2 MB, Mean time between failures (MTBF): 100000 h. CD read speed: 48x. DVD drive average random access time: 120 ms, CD-ROM drive average random access time: 120 ms. Weight: 29.3 oz (830 g)