ASUS logo

ASUS HD7770-DC-1GD5-V2 AMD Radeon HD7770 1 GB GDDR5

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24990
Info modified on:
02 Sept 2024, 20:24:33
Short summary description ASUS HD7770-DC-1GD5-V2 AMD Radeon HD7770 1 GB GDDR5:

ASUS HD7770-DC-1GD5-V2, Radeon HD7770, 1 GB, GDDR5, 128 bit, 2560 x 1600 pixels, PCI Express 3.0

Long summary description ASUS HD7770-DC-1GD5-V2 AMD Radeon HD7770 1 GB GDDR5:

ASUS HD7770-DC-1GD5-V2. Graphics processor family: AMD, Graphics processor: Radeon HD7770, Processor frequency: 1020 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 1150 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.