location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS GT630-DCSL-2GD3-V2 NVIDIA GeForce GT 630 2 GB GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT630-DCSL-2GD3-V2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-C1CSE3-S0UAN0BZ show
Show alternative article codes used in the online market place
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146904
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2018 15:13:33
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS GT630-DCSL-2GD3-V2 NVIDIA GeForce GT 630 2 GB GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - NVIDIA GeForce GT 630 2 GB GDDR3
  • - 2560 x 1600 pixels 128 bit 1600 MHz PCI Express 2.0
  • - HDMI ports quantity: 1
  • - DVI-I ports quantity: 1
Long product name ASUS GT630-DCSL-2GD3-V2 NVIDIA GeForce GT 630 2 GB GDDR3 :
The short editorial description of ASUS GT630-DCSL-2GD3-V2 NVIDIA GeForce GT 630 2 GB GDDR3

NVIDIA GeForce GT630, 2GB DDR3, 700MHz, 128-bit, 2560x1600
More>>>
ASUS GT630-DCSL-2GD3-V2 NVIDIA GeForce GT 630 2 GB GDDR3:
The official marketing text of ASUS GT630-DCSL-2GD3-V2 NVIDIA GeForce GT 630 2 GB GDDR3 as supplied by the manufacturer

DirectCU Silent
Passive 0dB efficient cooling
DirectCU Silent cooling design utilizes direct contact copper heatpipes and a large heatsink surface to speed up heat dissipation without any noise produced - achieving16% cooler performance than conventional passive cards.

Super Alloy Power
Enhanced durability and cooling
Exclusively-formulated alloy components boost performance by reducing power loss, enhancing durability, and achieving cooler operation. Choke concrete cores eliminate buzzing sound under full load while capacitors assure a 50,000-hour lifespan: equivalent to 2.5 times longer than traditional capacitors.

GPU Tweak
Real-time intuitive graphics tuning
- Shows detailed specs and actual card status with GPU-Z
- Monitoring widget provides real-time detailed multi-parameter info
- Automatically checks and updates drivers and BIOS versions

2GB DDR3 Memory
On-board memory for the best gaming experience & the best resolution.

Powered by NVIDIA® GeForce® GT 630

NVIDIA PhysX ready
Dynamic visual effects like blazing explosions, reactive debris, realistic water, and lifelike characters.

Microsoft® Windows 8 Compatible
Gives you access to advanced computing experiences with the latest operating system so you get more done with your PC.

GeForce CUDA Support
Unlocks the power of GPU’s processor cores to accelerate the most demanding system tasks.

DirectX® 11
DirectX® 11 GPU-accelerated tessellation allows more detailed geometry to be packed into a scene, allowing characters to be rendered with cinema-quality detail.

New higher resolution displays
Dual-link DVI delivers 2560 x 1600 screens on flat-panel displays for bigger and clearer images in everything from gaming to productivity.

Short summary description ASUS GT630-DCSL-2GD3-V2 NVIDIA GeForce GT 630 2 GB GDDR3:
This short summary of the ASUS GT630-DCSL-2GD3-V2 NVIDIA GeForce GT 630 2 GB GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS GT630-DCSL-2GD3-V2, GeForce GT 630, 2 GB, GDDR3, 128 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS GT630-DCSL-2GD3-V2 NVIDIA GeForce GT 630 2 GB GDDR3:
This is an auto-generated long summary of ASUS GT630-DCSL-2GD3-V2 NVIDIA GeForce GT 630 2 GB GDDR3 based on the first three specs of the first five spec groups.

ASUS GT630-DCSL-2GD3-V2. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 630, Processor frequency: 700 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1600 MHz. Maximum resolution: 2560 x 1600 pixels. Interface type: PCI Express 2.0. Cooling type: Passive

Processor
CUDA *
Yes
CUDA cores
96
Graphics processor family *
NVIDIA
Graphics processor *
GeForce GT 630
Processor frequency *
700 MHz
Shader clock
1400 MHz
Maximum resolution *
2560 x 1600 pixels
Memory
Discrete graphics card memory *
2 GB
Graphics card memory type *
GDDR3
Memory bus *
128 bit
Memory clock speed
1600 MHz
Ports & interfaces
Interface type *
PCI Express 2.0
Ports & interfaces
HDMI ports quantity *
1
DVI-I ports quantity *
1
VGA (D-Sub) ports quantity
1
Performance
PhysX
No
TV tuner integrated *
No
HDCP
Yes
NVIDIA GameWorks VR
No
NVIDIA G-SYNC
No
Design
Cooling type *
Passive
Product color
Black, Blue, Red
Weight & dimensions
Depth
5.6" (142.2 mm)
Height
1.4" (35.6 mm)
Width
8" (203.2 mm)
Source Testseek summary Average rating
Reviews
Updated:
2014-09-06 01:11:04
Uk has collected 4 expert reviews for ASUS GT630-DCSL-2GD3-V2 NVIDIA GeForce GT 630 2 GB GDDR3 and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Country Distributor
United Kingdom 1 distributor(s)