ASUS logo

ASUS ENGTX470/2DI/1280MD5/V2 GeForce GTX 470 1.25 GB GDDR5

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75856
Info modified on:
23 Jul 2019, 15:07:39
Short summary description ASUS ENGTX470/2DI/1280MD5/V2 GeForce GTX 470 1.25 GB GDDR5:

ASUS ENGTX470/2DI/1280MD5/V2, GeForce GTX 470, 1.25 GB, GDDR5, 320 bit, 2048 x 1536 pixels, PCI Express 2.0

Long summary description ASUS ENGTX470/2DI/1280MD5/V2 GeForce GTX 470 1.25 GB GDDR5:

ASUS ENGTX470/2DI/1280MD5/V2. Graphics processor: GeForce GTX 470, Processor frequency: 607 MHz. Discrete graphics card memory: 1.25 GB, Graphics card memory type: GDDR5, Memory bus: 320 bit, Memory clock speed: 3348 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 11, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.