ASUS logo

ASUS EAH4350 SILENT/DI/1GD2 AMD 1 GB GDDR2

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
159400
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS EAH4350 SILENT/DI/1GD2 AMD 1 GB GDDR2:

ASUS EAH4350 SILENT/DI/1GD2, 1 GB, GDDR2, 64 bit, 800 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS EAH4350 SILENT/DI/1GD2 AMD 1 GB GDDR2:

ASUS EAH4350 SILENT/DI/1GD2. Graphics processor family: AMD, Processor frequency: 600 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 2.0. Interface type: PCI Express 2.0. Cooling type: Passive

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.