ASUS EN8600GTS/G/HTDP/256M, GeForce 8600 GTS, GDDR3, 128 bit, 2000 MHz, 3840 x 2400 pixels
ASUS EN8600GTS/G/HTDP/256M. Graphics processor: GeForce 8600 GTS, Processor frequency: 675 MHz. Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 2000 MHz. Maximum resolution: 3840 x 2400 pixels. DirectX version: 10.0, OpenGL version: 2.0, Dual Link DVI