ASUS logo

ASUS GeForce 7600GS 256MB DDR3 GDDR3

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83132
Info modified on:
18 Jan 2024, 17:31:59
Short summary description ASUS GeForce 7600GS 256MB DDR3 GDDR3:

ASUS GeForce 7600GS 256MB DDR3, GDDR3, 128 bit, 1400 MHz, 2048 x 1536 pixels

Long summary description ASUS GeForce 7600GS 256MB DDR3 GDDR3:

ASUS GeForce 7600GS 256MB DDR3. Processor frequency: 600 MHz. Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1400 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 2.0, Dual Link DVI

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.