ASUS EAX1300/TD/128M, GDDR, 64 bit, 450 MHz, 2048 x 1536 pixels
ASUS EAX1300/TD/128M. Processor frequency: 450 MHz. Graphics card memory type: GDDR, Memory bus: 64 bit, Memory clock speed: 450 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 2.0