ASUS logo

ASUS Radeon HD 7950, 3072MB AMD Radeon HD7950 3 GB GDDR5

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68337
Info modified on:
02 Sept 2024, 20:25:11
Short summary description ASUS Radeon HD 7950, 3072MB AMD Radeon HD7950 3 GB GDDR5:

ASUS Radeon HD 7950, 3072MB, Radeon HD7950, 3 GB, GDDR5, 384 bit, 2560 x 1600 pixels, PCI Express 3.0

Long summary description ASUS Radeon HD 7950, 3072MB AMD Radeon HD7950 3 GB GDDR5:

ASUS Radeon HD 7950, 3072MB. Graphics processor family: AMD, Graphics processor: Radeon HD7950, Processor frequency: 800 MHz. Discrete graphics card memory: 3 GB, Graphics card memory type: GDDR5, Memory bus: 384 bit, Memory clock speed: 5000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11. Interface type: PCI Express 3.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.