ASUS logo

ASUS A9250/TD/128M GDDR

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61314
Info modified on:
18 Jan 2024, 17:32:00
Short summary description ASUS A9250/TD/128M GDDR:

ASUS A9250/TD/128M, GDDR, 64 bit, 400 MHz, 2048 x 1536 pixels, AGP 8x

Long summary description ASUS A9250/TD/128M GDDR:

ASUS A9250/TD/128M. Processor frequency: 240 MHz. Graphics card memory type: GDDR, Memory bus: 64 bit, Memory clock speed: 400 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0. Interface type: AGP 8x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.