ASUS logo

ASUS A7N8X-VM micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99818
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS A7N8X-VM micro ATX:

ASUS A7N8X-VM, 2 GB, Integrated 10/100 Mbps LAN controller + Realtek PHY, micro ATX, ATX, Drivers ASUS PC Probe Trend Micro PC-cillin 2002 anti-virus software (OEM version) ASUS LiveUpdate..., 2 x UltraDMA 133/100

Long summary description ASUS A7N8X-VM micro ATX:

ASUS A7N8X-VM. Maximum internal memory: 2 GB. Networking features: Integrated 10/100 Mbps LAN controller + Realtek PHY. Motherboard form factor: micro ATX, Power source type: ATX. Bundled software: Drivers ASUS PC Probe Trend Micro PC-cillin 2002 anti-virus software (OEM version) ASUS LiveUpdate.... Controller interface type: 2 x UltraDMA 133/100, Audio output: Realtek ALC650 6-channel CODEC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.