ASUS Eee PC 1225C-WHI027, Intel Atom®, 1.86 GHz, 11.6", 1366 x 768 pixels, 2 GB, 500 GB
ASUS Eee PC 1225C-WHI027. Product type: Netbook. Processor family: Intel Atom®, Processor model: N2800, Processor frequency: 1.86 GHz. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: FreeDOS. Product color: White. Weight: 3.2 lbs (1.45 kg)