ASUS logo

ASUS 1225B-SIV012M netbook AMD C C-50 11.6" 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90097
Info modified on:
22 Jan 2025, 04:59:48
Short summary description ASUS 1225B-SIV012M netbook AMD C C-50 11.6" 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Silver:

ASUS 1225B-SIV012M, AMD C, 1 GHz, 11.6", 1366 x 768 pixels, 2 GB, 320 GB

Long summary description ASUS 1225B-SIV012M netbook AMD C C-50 11.6" 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Silver:

ASUS 1225B-SIV012M. Product type: Netbook. Processor family: AMD C, Processor model: C-50, Processor frequency: 1 GHz. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. Operating system installed: Windows 7 Home Premium. Product color: Silver. Weight: 3.17 lbs (1.44 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.