ASUS Eee PC 1225B-GRY030M, AMD E, 1.65 GHz, 11.6", 1366 x 768 pixels, 1 GB, 500 GB
ASUS Eee PC 1225B-GRY030M. Product type: Netbook. Processor family: AMD E, Processor model: E-450, Processor frequency: 1.65 GHz. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 7 Home Premium. Product color: Gray. Weight: 3.17 lbs (1.44 kg)