ASUS logo

ASUS Eee PC 1201PN (Seashell) Intel Atom® N450 Netbook 12.1" 2 GB DDR2-SDRAM 250 GB Windows 7 Home Premium Black

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11359
Info modified on:
23 Jan 2025, 19:26:05
Short summary description ASUS Eee PC 1201PN (Seashell) Intel Atom® N450 Netbook 12.1" 2 GB DDR2-SDRAM 250 GB Windows 7 Home Premium Black:

ASUS Eee PC 1201PN (Seashell), Intel Atom®, 1.66 GHz, 12.1", 1366 x 768 pixels, 2 GB, 250 GB

Long summary description ASUS Eee PC 1201PN (Seashell) Intel Atom® N450 Netbook 12.1" 2 GB DDR2-SDRAM 250 GB Windows 7 Home Premium Black:

ASUS Eee PC 1201PN (Seashell). Product type: Netbook. Processor family: Intel Atom®, Processor model: N450, Processor frequency: 1.66 GHz. Display diagonal: 12.1", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 3.22 lbs (1.46 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.