ASUS Eee PC 1201NL, Intel Pentium Mobile, 1.6 GHz, 12.1", 1366 x 768 pixels, 1 GB, Windows XP Home Edition
ASUS Eee PC 1201NL. Product type: Netbook. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1.6 GHz. Display diagonal: 12.1", Display resolution: 1366 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows XP Home Edition. Product color: Silver. Weight: 3.22 lbs (1.46 kg)