ASUS logo

ASUS Eee PC 1201K AMD Geode Netbook 12.1" 1 GB DDR-SDRAM 160 GB Windows XP Home Edition Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74331
Info modified on:
22 Jan 2025, 06:17:03
Short summary description ASUS Eee PC 1201K AMD Geode Netbook 12.1" 1 GB DDR-SDRAM 160 GB Windows XP Home Edition Black:

ASUS Eee PC 1201K, AMD Geode, 1.4 GHz, 12.1", 1366 x 768 pixels, 1 GB, 160 GB

Long summary description ASUS Eee PC 1201K AMD Geode Netbook 12.1" 1 GB DDR-SDRAM 160 GB Windows XP Home Edition Black:

ASUS Eee PC 1201K. Product type: Netbook. Processor family: AMD Geode, Processor frequency: 1.4 GHz. Display diagonal: 12.1", Display resolution: 1366 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 160 GB. Operating system installed: Windows XP Home Edition. Product color: Black. Weight: 3.22 lbs (1.46 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.