ASUS Eee PC 1025C-PIK005W, Intel Atom®, 1.86 GHz, 10.1", 1024 x 600 pixels, 2 GB, 320 GB
ASUS Eee PC 1025C-PIK005W. Product type: Netbook. Processor family: Intel Atom®, Processor model: N2800, Processor frequency: 1.86 GHz. Display diagonal: 10.1", Display resolution: 1024 x 600 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Operating system installed: FreeDOS. Product color: Pink. Weight: 2.76 lbs (1.25 kg)