ASUS logo

ASUS Eee PC 1015CX-BLU020S netbook Intel Atom® N2600 10.1" 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic Blue

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71482
Info modified on:
22 Jan 2025, 05:24:40
Short summary description ASUS Eee PC 1015CX-BLU020S netbook Intel Atom® N2600 10.1" 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic Blue:

ASUS Eee PC 1015CX-BLU020S, Intel Atom®, 1.6 GHz, 10.1", 1024 x 600 pixels, 2 GB, 500 GB

Long summary description ASUS Eee PC 1015CX-BLU020S netbook Intel Atom® N2600 10.1" 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic Blue:

ASUS Eee PC 1015CX-BLU020S. Product type: Netbook, Form factor: Clamshell. Processor family: Intel Atom®, Processor model: N2600, Processor frequency: 1.6 GHz. Display diagonal: 10.1", Display resolution: 1024 x 600 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 7 Home Basic. Product color: Blue. Weight: 2.76 lbs (1.25 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.