ASUS logo

ASUS Eee PC 1015BX-BLK242S AMD C C-60 Netbook 10.1" 1 GB DDR3-SDRAM 320 GB Windows 7 Starter Black

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41506
Info modified on:
22 Jan 2025, 06:17:06
Short summary description ASUS Eee PC 1015BX-BLK242S AMD C C-60 Netbook 10.1" 1 GB DDR3-SDRAM 320 GB Windows 7 Starter Black:

ASUS Eee PC 1015BX-BLK242S, AMD C, 1 GHz, 10.1", 1024 x 600 pixels, 1 GB, 320 GB

Long summary description ASUS Eee PC 1015BX-BLK242S AMD C C-60 Netbook 10.1" 1 GB DDR3-SDRAM 320 GB Windows 7 Starter Black:

ASUS Eee PC 1015BX-BLK242S. Product type: Netbook. Processor family: AMD C, Processor model: C-60, Processor frequency: 1 GHz. Display diagonal: 10.1", Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Operating system installed: Windows 7 Starter. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.