ASUS logo

ASUS Eee PC 1005PX Intel Atom® N450 Netbook 10.1" 1 GB DDR2-SDRAM Windows 7 Starter Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28789
Info modified on:
27 Jan 2025, 08:45:09
Short summary description ASUS Eee PC 1005PX Intel Atom® N450 Netbook 10.1" 1 GB DDR2-SDRAM Windows 7 Starter Black:

ASUS Eee PC 1005PX, Intel Atom®, 1.66 GHz, 10.1", 1024 x 600 pixels, 1 GB, Windows 7 Starter

Long summary description ASUS Eee PC 1005PX Intel Atom® N450 Netbook 10.1" 1 GB DDR2-SDRAM Windows 7 Starter Black:

ASUS Eee PC 1005PX. Product type: Netbook. Processor family: Intel Atom®, Processor model: N450, Processor frequency: 1.66 GHz. Display diagonal: 10.1", Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows 7 Starter. Product color: Black. Weight: 2.8 lbs (1.27 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.