ASUS logo

ASUS Eee PC 1000HD Intel® Celeron® M Netbook 10" 1 GB DDR2-SDRAM Windows XP Home Edition Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13439
Info modified on:
24 Jan 2025, 20:40:04
Short summary description ASUS Eee PC 1000HD Intel® Celeron® M Netbook 10" 1 GB DDR2-SDRAM Windows XP Home Edition Black:

ASUS Eee PC 1000HD, Intel® Celeron® M, 0.9 GHz, 10", 1024 x 600 pixels, 1 GB, Windows XP Home Edition

Long summary description ASUS Eee PC 1000HD Intel® Celeron® M Netbook 10" 1 GB DDR2-SDRAM Windows XP Home Edition Black:

ASUS Eee PC 1000HD. Product type: Netbook. Processor family: Intel® Celeron® M, Processor frequency: 0.9 GHz. Display diagonal: 10", Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows XP Home Edition. Product color: Black. Weight: 3.2 lbs (1.45 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.