ASUS logo

ASUS ROG G50V-AK039K Intel® Core™2 Duo T9400 15.4" 4 GB DDR2-SDRAM NVIDIA GeForce 9700M GT Windows Vista Home Premium

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44270
Info modified on:
22 Jan 2025, 06:17:22
Short summary description ASUS ROG G50V-AK039K Intel® Core™2 Duo T9400 15.4" 4 GB DDR2-SDRAM NVIDIA GeForce 9700M GT Windows Vista Home Premium:

ASUS ROG G50V-AK039K, Intel® Core™2 Duo, 2.53 GHz, 15.4", 1680 x 1050 pixels, 4 GB, Windows Vista Home Premium

Long summary description ASUS ROG G50V-AK039K Intel® Core™2 Duo T9400 15.4" 4 GB DDR2-SDRAM NVIDIA GeForce 9700M GT Windows Vista Home Premium:

ASUS ROG G50V-AK039K. Processor family: Intel® Core™2 Duo, Processor model: T9400, Processor frequency: 2.53 GHz. Display diagonal: 15.4", Display resolution: 1680 x 1050 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Discrete graphics card model: NVIDIA GeForce 9700M GT. Operating system installed: Windows Vista Home Premium. Weight: 6.17 lbs (2.8 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.