ASUS logo

ASUS 0A001-01052000 power adapter/inverter Indoor 65 W Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1704
Info modified on:
26 Mar 2024, 21:29:19
Short summary description ASUS 0A001-01052000 power adapter/inverter Indoor 65 W Black:

ASUS 0A001-01052000, Universal, Indoor, 100 - 240 V, 50 - 60 Hz, 65 W, 240 V

Long summary description ASUS 0A001-01052000 power adapter/inverter Indoor 65 W Black:

ASUS 0A001-01052000. Purpose: Universal, Power supply type: Indoor, Input voltage: 100 - 240 V. Product color: Black. Quantity per pack: 1 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.