Asko W 68843 W Allergy, Front-load, 17.6 lbs (8 kg), A, 75 dB, 1800 RPM, 190 kWh
Asko W 68843 W Allergy. Loading type: Front-load. Drum capacity: 17.6 lbs (8 kg), Spin-drying class: A, Noise level (spin): 75 dB. Washing class: A. Noise level (wash): 42 dB, Maximum spin speed: 1800 RPM. Annual energy consumption washing: 190 kWh, Annual water consumption washing: 10340 L. Product color: White. Width: 23.4" (595 mm), Depth: 23" (585 mm), Height: 33.5" (850 mm)