Asko T884XLHPW, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, Down
Asko T884XLHPW. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 24.3 lbs (11 kg), Condensation efficiency class: B, Cycle time: 250 min. Delay start (max): 24 h. Energy efficiency class: A++, Energy consumption: 2.6 kWh, Annual energy consumption: 282 kWh. Depth: 29.3" (745 mm), Width: 23.4" (595 mm), Height: 33.5" (850 mm)