Ariston logo

Ariston DEOS 18s 3 L 41 dB 379 W White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62905
Info modified on:
14 Mar 2024, 18:38:34
Short summary description Ariston DEOS 18s 3 L 41 dB 379 W White:

Ariston DEOS 18s, 379 W, 230 V, 50 Hz, 5 - 35 °C, 13.6" (345 mm), 10.1" (257 mm)

Long summary description Ariston DEOS 18s 3 L 41 dB 379 W White:

Ariston DEOS 18s. Power consumption (typical): 379 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Width: 13.6" (345 mm), Depth: 10.1" (257 mm), Height: 19.7" (501 mm). Package weight: 30 lbs (13.6 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.