Ariston logo

Ariston PRIOS 35 UD0-I Air conditioner indoor unit White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73097
Info modified on:
12 Dec 2024, 14:16:40
Short summary description Ariston PRIOS 35 UD0-I Air conditioner indoor unit White:

Ariston PRIOS 35 UD0-I, Air conditioner indoor unit, White, Cooling, Heating, 1.2 l/h, -15 - 50 °C, -15 - 30 °C

Long summary description Ariston PRIOS 35 UD0-I Air conditioner indoor unit White:

Ariston PRIOS 35 UD0-I. Type: Air conditioner indoor unit, Product color: White, Air conditioner functions: Cooling, Heating. Energy efficiency class (heating) (Average heating season): A, Design load (heating) (Average heating season): 4.43 kW, AC input voltage: 230 V. Indoor unit type: Wall-mountable, Indoor unit noise level (high speed): 38 dB, Indoor unit width: 31.5" (80 cm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.