Ariston CLAS EVO 24 FF, Tankless (instantaneous), Vertical, 6.5 L, Combi boiler system, Indoor, White
Ariston CLAS EVO 24 FF. Placement supported: Vertical, Type: Tankless (instantaneous), Boiler system: Combi boiler system. Maximum operating pressure: 7 bar, Thermostat range: 36 - 60 °C, Temperature (max): 60 °C. Display type: LCD. Power consumption (typical): 117 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Width: 15.7" (400 mm), Depth: 12.4" (315 mm), Height: 30.3" (770 mm)