Ariston logo

Ariston EGIS PLUS 24 FF GPL Vertical Tankless (instantaneous) Combi boiler system White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92034
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Ariston EGIS PLUS 24 FF GPL Vertical Tankless (instantaneous) Combi boiler system White:

Ariston EGIS PLUS 24 FF GPL, Tankless (instantaneous), Vertical, 8 L, Combi boiler system, Indoor, White

Long summary description Ariston EGIS PLUS 24 FF GPL Vertical Tankless (instantaneous) Combi boiler system White:

Ariston EGIS PLUS 24 FF GPL. Placement supported: Vertical, Type: Tankless (instantaneous), Boiler system: Combi boiler system. Maximum operating pressure: 7 bar, Thermostat range: 36 - 60 °C, Efficiency: 93.6%. Display type: LCD. Power consumption (typical): 103 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Width: 15.7" (400 mm), Depth: 12.4" (315 mm), Height: 30.3" (770 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.