Ariston logo

Ariston Ecofix 50 V EU2 Vertical Tank (water storage) Solo boiler system White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54527
Info modified on:
12 Dec 2024, 17:27:59
Short summary description Ariston Ecofix 50 V EU2 Vertical Tank (water storage) Solo boiler system White:

Ariston Ecofix 50 V EU2, Tank (water storage), Vertical, 1200 W, 49 L, Solo boiler system, Indoor

Long summary description Ariston Ecofix 50 V EU2 Vertical Tank (water storage) Solo boiler system White:

Ariston Ecofix 50 V EU2. Placement supported: Vertical, Type: Tank (water storage), Boiler system: Solo boiler system. Maximum power: 1200 W, Maximum operating pressure: 8 bar. Display type: Analog. Energy efficiency class: C, AC input voltage: 230 V. Width: 17.7" (450 mm), Depth: 18.9" (480 mm), Height: 22.6" (573 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.