Ariston logo

Ariston BLU EVO R 10/3 EU Vertical Tank (water storage) Solo boiler system Gray, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
157528
Info modified on:
20 Nov 2023, 17:03:15
Short summary description Ariston BLU EVO R 10/3 EU Vertical Tank (water storage) Solo boiler system Gray, White:

Ariston BLU EVO R 10/3 EU, Tank (water storage), Vertical, 1200 W, 10 L, Solo boiler system, Indoor

Long summary description Ariston BLU EVO R 10/3 EU Vertical Tank (water storage) Solo boiler system Gray, White:

Ariston BLU EVO R 10/3 EU. Placement supported: Vertical, Type: Tank (water storage), Boiler system: Solo boiler system. Maximum power: 1200 W, Maximum operating pressure: 8 bar, Temperature (max): 80 °C. AC input voltage: 230 V. Width: 10.9" (276 mm), Depth: 14.2" (360 mm), Height: 14.2" (360 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.